Status: | Unknown |
---|---|
Series: | AS85049 Series |
RoHS: | Compliant |
Connector Shell Size | B |
---|---|
Cable Diameter Max | 7.9mm |
Strain Relief Material | Aluminium |
Product Range | AS85049 Series |
For Use With | AMP MIL-DTL-38999 Series III & IV Circular Connectors |
RoHS Compliant | Yes |
Circular Backshell, Size B, 7.9Mm, Alum | Newark Electronics |
Where can I find additional details, specifications and documents for a R85049/90-11Z03?
Additional datasheets, footprints and schematics for R85049/90-11Z03 are listed on our Part Details page. You can also find images and similar parts to R85049/90-11Z03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R85049/90-11Z03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R85049/90-11Z03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R85049/90-11Z03 fall under?
The R85049/90-11Z03 is listed under Connectors > Circular Connectors & Components > Circular Connector Clamps / Strain Reliefs.
Can I view similar or alternative parts?
You can view similar parts to R85049/90-11Z03 when available in the Circular Connector Clamps / Strain Reliefs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R85049/90-11Z03 you can contact the distributor directly for product support, shipping queries etc.
Is the R85049/90-11Z03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R85049/90-11Z03 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R85049/90-11Z03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R85049/90-11Z03 often in real-time on the comparison pages.
What if I can't find stock of R85049/90-11Z03?
You can fill out our help required form which you can use to request a quote for R85049/90-11Z03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.