Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
10,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0449
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0492
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 400V 4700pF 5% LS=5mm AEC-Q200 | Rapid Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
4700 400V |Kemet R82MC1470DQ50J | Newark Electronics |
Film Capacitor, 4700 pF, 200 V, 400 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
CAP, 4700PF, 400V, FILM, RADIAL | Farnell |
Film Capacitor, 4700 pF, 200 V, 400 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82MC1470DQ50J?
Additional datasheets, footprints and schematics for R82MC1470DQ50J are listed on our Part Details page. You can also find images and similar parts to R82MC1470DQ50J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82MC1470DQ50J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82MC1470DQ50J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82MC1470DQ50J fall under?
The R82MC1470DQ50J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R82MC1470DQ50J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82MC1470DQ50J you can contact the distributor directly for product support, shipping queries etc.
Is the R82MC1470DQ50J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82MC1470DQ50J have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for R82MC1470DQ50J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82MC1470DQ50J often in real-time on the comparison pages.
What if I can't find stock of R82MC1470DQ50J?
You can fill out our help required form which you can use to request a quote for R82MC1470DQ50J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.