Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
16,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 250V 0.22 uF 105C 5% 2 Pin LS=5 | Rapid Electronics |
R82 radial poly cap,220nF 250V 5mm | RS |
Capacitor: polyester | Transfer Multisort Elektronik |
0,22 U 250V |Kemet R82IC3220DQ60J | Newark Electronics |
Film Capacitor, 0.22 uF, 140 V, 250 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Capacitor, Polyester Metallized, Cap 0.22 uf, Tol 5%,Vol-Rtg 250,Radial | KEMET R82IC3220DQ60J | RS Americas |
Film Capacitor, 0.22 uF, 140 V, 250 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82IC3220DQ60J?
Additional datasheets, footprints and schematics for R82IC3220DQ60J are listed on our Part Details page. You can also find images and similar parts to R82IC3220DQ60J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82IC3220DQ60J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82IC3220DQ60J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82IC3220DQ60J fall under?
The R82IC3220DQ60J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R82IC3220DQ60J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82IC3220DQ60J you can contact the distributor directly for product support, shipping queries etc.
Is the R82IC3220DQ60J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82IC3220DQ60J have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for R82IC3220DQ60J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82IC3220DQ60J often in real-time on the comparison pages.
What if I can't find stock of R82IC3220DQ60J?
You can fill out our help required form which you can use to request a quote for R82IC3220DQ60J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.