Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0284
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
3,271
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0489
|
17,500
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
6,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,271
in stock
|
Buy Now | |
element14
from US$0.0463
|
3,271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0284
|
3,232
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1500pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Film Capacitors 1500 P 100V | Rapid Electronics |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 1.5nF, 63VAC, 100VDC, 10% | Distrelec |
Cap, 1500Pf, 100V, 10%, Pet, Radial | Newark Electronics |
CAP, 1500PF, 100V, 10%, PET, RADIAL | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 1500 pF, 63 V, 100 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 1500 pF, 63 V, 100 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC1150DQ50K?
Additional datasheets, footprints and schematics for R82EC1150DQ50K are listed on our Part Details page. You can also find images and similar parts to R82EC1150DQ50K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC1150DQ50K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC1150DQ50K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC1150DQ50K fall under?
The R82EC1150DQ50K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC1150DQ50K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC1150DQ50K you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC1150DQ50K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC1150DQ50K have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for R82EC1150DQ50K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC1150DQ50K often in real-time on the comparison pages.
What if I can't find stock of R82EC1150DQ50K?
You can fill out our help required form which you can use to request a quote for R82EC1150DQ50K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.