Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
151,348
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
17,450
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
1,284
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 63V 0.47 uF 105C 5% 2 Pin LS=5 mm | Rapid Electronics |
Capacitor, Polyester Metallized, Cap 0.47uF, Tol 5%, 63 VDC, Radial | KEMET R82DC3470AA60J | RS Americas |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 470nF, 40VAC, 63VDC, 5% | Distrelec |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitor Polyester 0.47uF 5% 63V Radial | RS |
Cap, 0.47Uf, 63V, Film, Radial | Newark Electronics |
Film Capacitor, 0.47 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.47 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82DC3470AA60J?
Additional datasheets, footprints and schematics for R82DC3470AA60J are listed on our Part Details page. You can also find images and similar parts to R82DC3470AA60J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC3470AA60J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC3470AA60J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC3470AA60J fall under?
The R82DC3470AA60J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R82DC3470AA60J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC3470AA60J you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC3470AA60J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC3470AA60J have stock available?
Authorised distributors including Rapid Electronics, RS Americas, TTI Europe, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for R82DC3470AA60J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC3470AA60J often in real-time on the comparison pages.
What if I can't find stock of R82DC3470AA60J?
You can fill out our help required form which you can use to request a quote for R82DC3470AA60J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.