Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0438
|
32,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
32,485
in stock
|
Buy Now | |
element14
from US$0.05
|
32,485
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0446
|
3,300
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
Cap, 0.15Μf, 63V, 10%, Pet, Radial | Newark Electronics |
CAP, 0.15µF, 63V, 10%, PET, RADIAL | element14 |
Film Capacitors 63V 0.15 uF 105C 10% 2 Pin LS=5 | Rapid Electronics |
MKT Capacitor 150nF 63V 10% P5 | Schukat Electronic |
KEMET AEC-Q200 Metallized Polyester Film Capacitor, 150nF, 40VAC, 63VDC, 10% | Distrelec |
Film Capacitor, 0.15 uF, 40 V, 63 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.15 uF, 40 V, 63 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82DC3150AA60K?
Additional datasheets, footprints and schematics for R82DC3150AA60K are listed on our Part Details page. You can also find images and similar parts to R82DC3150AA60K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82DC3150AA60K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82DC3150AA60K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82DC3150AA60K fall under?
The R82DC3150AA60K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82DC3150AA60K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82DC3150AA60K you can contact the distributor directly for product support, shipping queries etc.
Is the R82DC3150AA60K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82DC3150AA60K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Schukat Electronic have stock available or on a lead time for R82DC3150AA60K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82DC3150AA60K often in real-time on the comparison pages.
What if I can't find stock of R82DC3150AA60K?
You can fill out our help required form which you can use to request a quote for R82DC3150AA60K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.