Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
6,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
333
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Film Radial PET 2.2uF 50V | RS |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitors 50V 2.2 uF 105C 10% 2 Pin LS=5 mm | Rapid Electronics |
2,2 U 50V |Kemet R82CC4220Z370K | Newark Electronics |
Film Capacitor, 2.2 uF, 30 V, 50 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
CAPACITOR FILM RADIAL PET 2.2UF 50V | KEMET R82CC4220Z370K | RS Americas |
Film Capacitor, 2.2 uF, 30 V, 50 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82CC4220Z370K?
Additional datasheets, footprints and schematics for R82CC4220Z370K are listed on our Part Details page. You can also find images and similar parts to R82CC4220Z370K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82CC4220Z370K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82CC4220Z370K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82CC4220Z370K fall under?
The R82CC4220Z370K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R82CC4220Z370K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82CC4220Z370K you can contact the distributor directly for product support, shipping queries etc.
Is the R82CC4220Z370K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82CC4220Z370K have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for R82CC4220Z370K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82CC4220Z370K often in real-time on the comparison pages.
What if I can't find stock of R82CC4220Z370K?
You can fill out our help required form which you can use to request a quote for R82CC4220Z370K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.