Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on-resistance |
Fast switching speed |
Parallel use is easy |
Pb-free plating ; RoHS compliant |
AEC-Q101 qualified |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 800 |
Drain Current ID[A] | 5 |
RDS(on)[Ω] VGS=10V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Total gate charge Qg[nC] | 20 |
Power Dissipation (PD)[W] | 120 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
R8005ANJFRG Data Sheet |
Characteristics Data |
---|
R8005ANJFRG ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 800V, 5A, To-263S Rohs Compliant: Yes |Rohm R8005ANJFRGTL | Newark Electronics |
MOSFET, AECQ101, N-CH, 800V, 5A, TO-263S | element14 |
MOSFET 1.2V Drive Pch MOSFET | Future Electronics |
Transistor MOSFET N-CH 800V ±5A 3-Pin TO-263 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R8005ANJFRGTL?
Additional datasheets, footprints and schematics for R8005ANJFRGTL are listed on our Part Details page. You can also find images and similar parts to R8005ANJFRGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8005ANJFRGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8005ANJFRGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8005ANJFRGTL fall under?
The R8005ANJFRGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R8005ANJFRGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8005ANJFRGTL you can contact the distributor directly for product support, shipping queries etc.
Is the R8005ANJFRGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R8005ANJFRGTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for R8005ANJFRGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8005ANJFRGTL often in real-time on the comparison pages.
What if I can't find stock of R8005ANJFRGTL?
You can fill out our help required form which you can use to request a quote for R8005ANJFRGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.