Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
1,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$1.07
|
2,238
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,490
in stock
|
Buy Now | |
element14
from US$1.48
|
1,490
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
AEC-Q101 Qualified |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 800 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=10V(Typ.) | 3.3 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3.3 |
Total gate charge Qg[nC] | 12.1 |
Power Dissipation (PD)[W] | 69 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
R8002CND3FRA Data Sheet |
Characteristics Data |
---|
R8002CND3FRA ESD Data |
Package Information |
---|
Package Dimensions |
TO-252_TL Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, N-Ch, 800V, 2A, To-252 Rohs Compliant: Yes |Rohm R8002CND3FRATL | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 800V, 2A, TO-252 | element14 |
Transistor MOSFET N-Channel 800V 2A Automotive 3-Pin TO-252 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a R8002CND3FRATL?
Additional datasheets, footprints and schematics for R8002CND3FRATL are listed on our Part Details page. You can also find images and similar parts to R8002CND3FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8002CND3FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8002CND3FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8002CND3FRATL fall under?
The R8002CND3FRATL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R8002CND3FRATL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8002CND3FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the R8002CND3FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R8002CND3FRATL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for R8002CND3FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8002CND3FRATL often in real-time on the comparison pages.
What if I can't find stock of R8002CND3FRATL?
You can fill out our help required form which you can use to request a quote for R8002CND3FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.