Status: | Unknown |
---|---|
Series: | R79 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
505
in stock
|
Buy Now | |
element14
from US$0.34
|
505
in stock
|
Buy Now | |
Farnell
from US$0.34
|
505
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
110
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 160V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R79 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 160V |
Cap, 0.1Μf, 160V, 5%, Pp, Radial | Newark Electronics |
CAP, 0.1µF, 160V, 5%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor Film Radial PP 0.1uF 160V | RS |
FR 100nF 160Vdc 5% P5 MKP | Rutronik |
Film Capacitor, 0.1 uF, 70 V, 160 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.1 uF, 70 V, 160 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R79GC3100Z340J?
Additional datasheets, footprints and schematics for R79GC3100Z340J are listed on our Part Details page. You can also find images and similar parts to R79GC3100Z340J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R79GC3100Z340J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R79GC3100Z340J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R79GC3100Z340J fall under?
The R79GC3100Z340J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R79GC3100Z340J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R79GC3100Z340J you can contact the distributor directly for product support, shipping queries etc.
Is the R79GC3100Z340J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R79GC3100Z340J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for R79GC3100Z340J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R79GC3100Z340J often in real-time on the comparison pages.
What if I can't find stock of R79GC3100Z340J?
You can fill out our help required form which you can use to request a quote for R79GC3100Z340J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.