Status: | Unknown |
---|---|
Series: | R-78S Series |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$3.60
|
102
in stock
|
Buy Now | |
Sager
from US$4.61
|
84
in stock
|
Buy Now | |
Schukat Electronic
from US$4.89
|
64
in stock
|
Buy Now | |
Rutronik
from US$4.64
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$5.21
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.10
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$5.45
|
-
|
Buy Now | |
element14
from US$6.26
|
-
|
Buy Now | |
Richardson RFPD
from US$4.75
|
-
|
Buy Now | |
Farnell
from US$5.89
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 330mW |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R-78S Series |
Input Voltage DC Min | 650mV |
Input Voltage DC Max | 3.15V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.5mm |
Height | 10.4mm |
Depth | 11.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
No. of Pins | 4Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Current Max | 100mA |
Output Voltage Nom. | 3.3V |
Supply Voltage Max | 3.15V |
Supply Voltage Min | 650mV |
Non-Isolated DC/DC Converters 0.65-3.15Vin 3.3Vout 0.1A THT SIP4 | Sager |
Switching Reg 0.65-3.15Vin 3.3Vout 0.1A | RS |
DC/DC Conv 0.65-3.15V:3,3V 1A SIP4 | Schukat Electronic |
SwitchReg 0.65-3.15V to 3.3V THT | Rutronik |
RECOM R-78S3.3-0.1 | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 3.3V, 0.1A | Newark Electronics |
DC-DC Converter, SIP4, reg, Single Output, 0.1A, 3.3V Out, R-78S Series | RECOM Power Inc. R-78S3.3-0.1 | RS Americas |
DC-DC CONVERTER, 3.3V, 0.1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78S3.3-0.1?
Additional datasheets, footprints and schematics for R-78S3.3-0.1 are listed on our Part Details page. You can also find images and similar parts to R-78S3.3-0.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78S3.3-0.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78S3.3-0.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78S3.3-0.1 fall under?
The R-78S3.3-0.1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78S3.3-0.1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78S3.3-0.1 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78S3.3-0.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78S3.3-0.1 have stock available?
Authorised distributors including Chip One Stop, Sager, RS, Schukat Electronic and Rutronik have stock available or on a lead time for R-78S3.3-0.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78S3.3-0.1 often in real-time on the comparison pages.
What if I can't find stock of R-78S3.3-0.1?
You can fill out our help required form which you can use to request a quote for R-78S3.3-0.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.