Status: | Unknown |
---|---|
Series: | R76 Series |
RoHS: | Unknown |
Capacitance | 0.033µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R76 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
0,033U00 Vdv |Kemet R76QN2330SE30J | Newark Electronics |
Power Film Capacitor, 0.033 uF, 600 V, 1 kV, ± 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 0.033UF, 1KV, FILM, RADIAL | Farnell |
Power Film Capacitor, 0.033 uF, 600 V, 1 kV, � 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R76QN2330SE30J?
Additional datasheets, footprints and schematics for R76QN2330SE30J are listed on our Part Details page. You can also find images and similar parts to R76QN2330SE30J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R76QN2330SE30J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R76QN2330SE30J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R76QN2330SE30J fall under?
The R76QN2330SE30J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R76QN2330SE30J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R76QN2330SE30J you can contact the distributor directly for product support, shipping queries etc.
Is the R76QN2330SE30J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R76QN2330SE30J have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for R76QN2330SE30J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R76QN2330SE30J often in real-time on the comparison pages.
What if I can't find stock of R76QN2330SE30J?
You can fill out our help required form which you can use to request a quote for R76QN2330SE30J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.