Status: | Unknown |
---|---|
Series: | R76 Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R76 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 7.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
470 100V |Kemet R76QD0470DQ00J | Newark Electronics |
CAP, 470PF, 1KV, FILM, RADIAL | Farnell |
Power Film Capacitor, 470 pF, 400 V, 1 kV, � 5%, Double Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R76QD0470DQ00J?
Additional datasheets, footprints and schematics for R76QD0470DQ00J are listed on our Part Details page. You can also find images and similar parts to R76QD0470DQ00J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R76QD0470DQ00J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R76QD0470DQ00J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R76QD0470DQ00J fall under?
The R76QD0470DQ00J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R76QD0470DQ00J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R76QD0470DQ00J you can contact the distributor directly for product support, shipping queries etc.
Is the R76QD0470DQ00J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R76QD0470DQ00J have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for R76QD0470DQ00J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R76QD0470DQ00J often in real-time on the comparison pages.
What if I can't find stock of R76QD0470DQ00J?
You can fill out our help required form which you can use to request a quote for R76QD0470DQ00J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.