Status: | Unknown |
---|---|
Series: | R75 Series |
RoHS: | Unknown |
Capacitance | 1.8µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R75 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
1.8Μf/00Vdcv |Kemet R75QW41805000J | Newark Electronics |
CAP, 1.8UF, 1KV, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a R75QW41805000J?
Additional datasheets, footprints and schematics for R75QW41805000J are listed on our Part Details page. You can also find images and similar parts to R75QW41805000J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75QW41805000J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75QW41805000J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75QW41805000J fall under?
The R75QW41805000J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R75QW41805000J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75QW41805000J you can contact the distributor directly for product support, shipping queries etc.
Is the R75QW41805000J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75QW41805000J have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for R75QW41805000J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75QW41805000J often in real-time on the comparison pages.
What if I can't find stock of R75QW41805000J?
You can fill out our help required form which you can use to request a quote for R75QW41805000J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.