Status: | Unknown |
---|---|
Series: | R75 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
1,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
472
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | R75 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MKP Capacitor 2,2uF 400V 10% P27,5 | Schukat Electronic |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitors 400V 2.2uF 10% LS=27.5mm | Rapid Electronics |
2.2Μf/ 400Vv |Kemet R75MR4220AA40K | Newark Electronics |
Power Film Capacitor, 2.2 uF, 220 V, 400 V, ± 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 2.2 uF, 220 V, 400 V, � 10%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R75MR4220AA40K?
Additional datasheets, footprints and schematics for R75MR4220AA40K are listed on our Part Details page. You can also find images and similar parts to R75MR4220AA40K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R75MR4220AA40K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R75MR4220AA40K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R75MR4220AA40K fall under?
The R75MR4220AA40K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R75MR4220AA40K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R75MR4220AA40K you can contact the distributor directly for product support, shipping queries etc.
Is the R75MR4220AA40K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R75MR4220AA40K have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for R75MR4220AA40K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R75MR4220AA40K often in real-time on the comparison pages.
What if I can't find stock of R75MR4220AA40K?
You can fill out our help required form which you can use to request a quote for R75MR4220AA40K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.