Status: | Unknown |
---|---|
Series: | R74 Series |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Voltage Rating | 700VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R74 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
6800 700V |Kemet R747I1680AA00J | Newark Electronics |
CAP, 6800PF, 700VAC, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a R747I1680AA00J?
Additional datasheets, footprints and schematics for R747I1680AA00J are listed on our Part Details page. You can also find images and similar parts to R747I1680AA00J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R747I1680AA00J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R747I1680AA00J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R747I1680AA00J fall under?
The R747I1680AA00J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R747I1680AA00J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R747I1680AA00J you can contact the distributor directly for product support, shipping queries etc.
Is the R747I1680AA00J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R747I1680AA00J have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for R747I1680AA00J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R747I1680AA00J often in real-time on the comparison pages.
What if I can't find stock of R747I1680AA00J?
You can fill out our help required form which you can use to request a quote for R747I1680AA00J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.