Status: | Unknown |
---|---|
Series: | R66 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R66 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 7.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 63vdc 1.0uF 5% Poly Stacked 7.5mm | Rapid Electronics |
1 U 63V |Kemet R66DD4100AA7AJ | Newark Electronics |
Film Capacitor, 1 uF, 40 V, 63 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 1 uF, 40 V, 63 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R66DD4100AA7AJ?
Additional datasheets, footprints and schematics for R66DD4100AA7AJ are listed on our Part Details page. You can also find images and similar parts to R66DD4100AA7AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R66DD4100AA7AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R66DD4100AA7AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R66DD4100AA7AJ fall under?
The R66DD4100AA7AJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R66DD4100AA7AJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R66DD4100AA7AJ you can contact the distributor directly for product support, shipping queries etc.
Is the R66DD4100AA7AJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R66DD4100AA7AJ have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for R66DD4100AA7AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R66DD4100AA7AJ often in real-time on the comparison pages.
What if I can't find stock of R66DD4100AA7AJ?
You can fill out our help required form which you can use to request a quote for R66DD4100AA7AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.