Status: | Unknown |
---|---|
Series: | R-6xxx Series |
RoHS: | Unknown |
Output Power Max | 6.6W |
---|---|
Output Voltage Min | 1.8V |
Output Voltage Max | 6V |
Output Current Max | 2A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | SIP |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 32V |
Height | 15mm |
Depth | 32.2mm |
Width | 9.1mm |
Product Range | R-6xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
2A Dc/Dc-Converter Innoline Sip12 Reg/Tube |Recom Power R-623.3P | Newark Electronics |
DC-DC-Converter, 2A, 9-32Vin, Vout, Regulated, SIP12, R-6 Series | RECOM Power Inc. R-623.3P | RS Americas |
DC-DC CONVERTER, 1.8V TO 6V, 2A | element14 |
Non-Isolated DC/DC Converters DC/DC REG 9-32Vin 1.8-6Vout | Sager |
Where can I find additional details, specifications and documents for a R-623.3P?
Additional datasheets, footprints and schematics for R-623.3P are listed on our Part Details page. You can also find images and similar parts to R-623.3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-623.3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-623.3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-623.3P fall under?
The R-623.3P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-623.3P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-623.3P you can contact the distributor directly for product support, shipping queries etc.
Is the R-623.3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-623.3P have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for R-623.3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-623.3P often in real-time on the comparison pages.
What if I can't find stock of R-623.3P?
You can fill out our help required form which you can use to request a quote for R-623.3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.