Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
1000 1000V |Kemet R60QF1100AA01J | Newark Electronics |
CAP, 1000PF, 1KV, FILM, RADIAL | Farnell |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 1000 pF, 250 V, 1000 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R60QF1100AA01J?
Additional datasheets, footprints and schematics for R60QF1100AA01J are listed on our Part Details page. You can also find images and similar parts to R60QF1100AA01J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60QF1100AA01J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60QF1100AA01J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60QF1100AA01J fall under?
The R60QF1100AA01J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R60QF1100AA01J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60QF1100AA01J you can contact the distributor directly for product support, shipping queries etc.
Is the R60QF1100AA01J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60QF1100AA01J have stock available?
Authorised distributors including Newark Electronics, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for R60QF1100AA01J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60QF1100AA01J often in real-time on the comparison pages.
What if I can't find stock of R60QF1100AA01J?
You can fill out our help required form which you can use to request a quote for R60QF1100AA01J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.