Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | General Purpose |
Capacitor Mounting | Through Hole |
External Depth | 5mm |
External Length / Height | 11mm |
External Width | 18mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 630V |
0,047U 630V |Kemet R60PI24705030J | Newark Electronics |
CAPACITOR, 0.047UF, 630V, 15MMP | Farnell |
Film Capacitor, 0.047 uF, 220 V, 630 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R60PI24705030J?
Additional datasheets, footprints and schematics for R60PI24705030J are listed on our Part Details page. You can also find images and similar parts to R60PI24705030J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60PI24705030J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60PI24705030J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60PI24705030J fall under?
The R60PI24705030J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R60PI24705030J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60PI24705030J you can contact the distributor directly for product support, shipping queries etc.
Is the R60PI24705030J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60PI24705030J have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for R60PI24705030J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60PI24705030J often in real-time on the comparison pages.
What if I can't find stock of R60PI24705030J?
You can fill out our help required form which you can use to request a quote for R60PI24705030J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.