Status: | Unknown |
---|---|
Series: | R60 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | R60 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
R60 metallised polyester cap,470nF 250V | RS |
0,47 U 250V |Kemet R60II3470AA30J | Newark Electronics |
470nF +/-5% 160 V ac, 250 V dc, R60 Polyester Film Capacitor | KEMET R60II3470AA30J | RS Americas |
CAP, 0.47UF, 250V, FILM, RADIAL | Farnell |
Film Capacitor, 0.47 uF, 160 V, 250 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R60II3470AA30J?
Additional datasheets, footprints and schematics for R60II3470AA30J are listed on our Part Details page. You can also find images and similar parts to R60II3470AA30J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R60II3470AA30J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R60II3470AA30J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R60II3470AA30J fall under?
The R60II3470AA30J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R60II3470AA30J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R60II3470AA30J you can contact the distributor directly for product support, shipping queries etc.
Is the R60II3470AA30J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R60II3470AA30J have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for R60II3470AA30J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R60II3470AA30J often in real-time on the comparison pages.
What if I can't find stock of R60II3470AA30J?
You can fill out our help required form which you can use to request a quote for R60II3470AA30J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.