Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.50
|
599
in stock
|
Buy Now | |
CoreStaff
from US$3.55
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
5
in stock
|
Buy Now | |
Rutronik
from US$2.49
|
-
|
Buy Now | |
Newark Electronics
from US$5.90
|
-
|
Buy Now | |
Avnet America
from US$5.70
|
-
|
Buy Now | |
element14
from US$5.84
|
-
|
Buy Now | |
Farnell
from US$5.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast reverse recovery time (trr) |
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
Package Code | TO-247AD |
---|---|
Applications | Motor, Inverter |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 30 |
RDS(on)[Ω] VGS=15V(Typ.) | 0.11 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.11 |
Total gate charge Qg[nC] | 74 |
Power Dissipation (PD)[W] | 370 |
Drive Voltage[V] | 15 |
Trr (Typ.)[ns] | 100 |
Mounting Style | Leaded type |
Bare Die Part Number | Available: K7806 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 15.94x20.95 (t=5.22) |
Data Sheet |
---|
R6030JNZ4 Data Sheet |
Application Note |
---|
Double-pulse test substantiated advantages of PrestoMOS™ |
Characteristics Data |
---|
R6030JNZ4 ESD Data |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Nch 600V 30A Power MOSFET | RS |
N-CH 600V 30A 110mOhm TO-247G | Rutronik |
Mosfet, N-Ch, 30A, 600V, To-247 | Newark Electronics |
Transistor MOSFET N-CH 600V 30A 3-Pin TO-247 Tube | Avnet America |
MOSFET, N-CH, 30A, 600V, TO-247 | element14 |
Where can I find additional details, specifications and documents for a R6030JNZ4C13?
Additional datasheets, footprints and schematics for R6030JNZ4C13 are listed on our Part Details page. You can also find images and similar parts to R6030JNZ4C13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6030JNZ4C13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6030JNZ4C13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6030JNZ4C13 fall under?
The R6030JNZ4C13 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6030JNZ4C13 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6030JNZ4C13 you can contact the distributor directly for product support, shipping queries etc.
Is the R6030JNZ4C13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6030JNZ4C13 have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, RS, Chip One Stop and Rutronik have stock available or on a lead time for R6030JNZ4C13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6030JNZ4C13 often in real-time on the comparison pages.
What if I can't find stock of R6030JNZ4C13?
You can fill out our help required form which you can use to request a quote for R6030JNZ4C13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.