Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
560
in stock
|
Buy Now | |
CoreStaff
from US$1.69
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
560
in stock
|
Buy Now | |
element14
from US$2.29
|
560
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Gate-source voltage (VGSS) guaranteed to be ±20V |
Drive circuits can be simple |
Parallel use is easy |
Pb-free lead plating ; RoHS compliant |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 20 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.17 |
Total gate charge Qg[nC] | 60 |
Power Dissipation (PD)[W] | 40 |
Drive Voltage[V] | 10 |
Trr (Typ.)[ns] | 550 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K7401 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
R6020ENJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 600V, 20A, To-263 | Newark Electronics |
MOSFET, N-CH, 600V, 20A, TO-263 | element14 |
10V Drive Nch MOSFET | Future Electronics |
Trans MOSFET N-CH 600V ±20A 3-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a R6020ENJTL?
Additional datasheets, footprints and schematics for R6020ENJTL are listed on our Part Details page. You can also find images and similar parts to R6020ENJTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6020ENJTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6020ENJTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6020ENJTL fall under?
The R6020ENJTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6020ENJTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6020ENJTL you can contact the distributor directly for product support, shipping queries etc.
Is the R6020ENJTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6020ENJTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for R6020ENJTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6020ENJTL often in real-time on the comparison pages.
What if I can't find stock of R6020ENJTL?
You can fill out our help required form which you can use to request a quote for R6020ENJTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.