Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Fast reverse recovery time (trr) |
Low on-resistance |
Fast switching speed |
Drive circuits can be simple |
Pb-free plating ; RoHS compliant |
Package Code | TO-220FM |
---|---|
Applications | Motor, Inverter |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 600 |
Drain Current ID[A] | 6 |
RDS(on)[Ω] VGS=15V(Typ.) | 0.72 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.72 |
Total gate charge Qg[nC] | 15.5 |
Power Dissipation (PD)[W] | 43 |
Drive Voltage[V] | 15 |
Trr (Typ.)[ns] | 58 |
Mounting Style | Leaded type |
Bare Die Part Number | Available: K7810 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x15.1 (t=4.8) |
Data Sheet |
---|
R6006JNX Data Sheet |
Application Note |
---|
Benefits given by R60xxJNx series for the Phase-Shift Full-Bridge |
Double-pulse test substantiated advantages of PrestoMOS™ |
Characteristics Data |
---|
R6006JNX ESD Data |
Package Information |
---|
Package Dimensions |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Nch 600V 6A Power MOSFET | RS |
Mosfet, N-Ch, 6A, 600V, To-220Fm | Newark Electronics |
Transistor MOSFET N-CH 600V 6A 3-Pin TO-220FM Tube | Avnet America |
MOSFET, N-CH, 6A, 600V, TO-220FM | element14 |
Where can I find additional details, specifications and documents for a R6006JNXC7G?
Additional datasheets, footprints and schematics for R6006JNXC7G are listed on our Part Details page. You can also find images and similar parts to R6006JNXC7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6006JNXC7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6006JNXC7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6006JNXC7G fall under?
The R6006JNXC7G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6006JNXC7G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6006JNXC7G you can contact the distributor directly for product support, shipping queries etc.
Is the R6006JNXC7G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for R6006JNXC7G have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for R6006JNXC7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6006JNXC7G often in real-time on the comparison pages.
What if I can't find stock of R6006JNXC7G?
You can fill out our help required form which you can use to request a quote for R6006JNXC7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.