Status: | Unknown |
---|---|
Series: | R49 Series |
RoHS: | Unknown |
Capacitance | 0.68µF |
---|---|
Suppression Class | X1 |
Product Range | R49 Series |
Voltage Rating X | 330V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 200V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0.68Μf 330V |Kemet R49AR368000B1K | Newark Electronics |
SUPPRESSION CAP, 0.68UF, CLASS X1, RAD | Farnell |
Safety Capacitor, 0.68 uF, 330 VAC, � 10%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R49AR368000B1K?
Additional datasheets, footprints and schematics for R49AR368000B1K are listed on our Part Details page. You can also find images and similar parts to R49AR368000B1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R49AR368000B1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R49AR368000B1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R49AR368000B1K fall under?
The R49AR368000B1K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R49AR368000B1K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R49AR368000B1K you can contact the distributor directly for product support, shipping queries etc.
Is the R49AR368000B1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R49AR368000B1K have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for R49AR368000B1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R49AR368000B1K often in real-time on the comparison pages.
What if I can't find stock of R49AR368000B1K?
You can fill out our help required form which you can use to request a quote for R49AR368000B1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.