Status: | Unknown |
---|---|
Series: | R47 X2 Series |
RoHS: | Unknown |
Capacitance | 0.047µF |
---|---|
Suppression Class | X2 |
Product Range | R47 X2 Series |
Voltage Rating X | 440V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
0,047 440V |Kemet R474I2470DQ02K | Newark Electronics |
SUPPRESSION CAP, 0.047UF, CLASS X2, RAD | Farnell |
Where can I find additional details, specifications and documents for a R474I2470DQ02K?
Additional datasheets, footprints and schematics for R474I2470DQ02K are listed on our Part Details page. You can also find images and similar parts to R474I2470DQ02K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R474I2470DQ02K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R474I2470DQ02K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R474I2470DQ02K fall under?
The R474I2470DQ02K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R474I2470DQ02K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R474I2470DQ02K you can contact the distributor directly for product support, shipping queries etc.
Is the R474I2470DQ02K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R474I2470DQ02K have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for R474I2470DQ02K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R474I2470DQ02K often in real-time on the comparison pages.
What if I can't find stock of R474I2470DQ02K?
You can fill out our help required form which you can use to request a quote for R474I2470DQ02K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.