Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 200V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0,47 U 275Vv |Kemet R46KN3470JHN0K | Newark Electronics |
Safety Capacitor, 0.47 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Asia |
SUPPRESSION CAP, 0.47UF, CLASS X2, RAD | Farnell |
Safety Capacitor, 0.47 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R46KN3470JHN0K?
Additional datasheets, footprints and schematics for R46KN3470JHN0K are listed on our Part Details page. You can also find images and similar parts to R46KN3470JHN0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KN3470JHN0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KN3470JHN0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KN3470JHN0K fall under?
The R46KN3470JHN0K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R46KN3470JHN0K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KN3470JHN0K you can contact the distributor directly for product support, shipping queries etc.
Is the R46KN3470JHN0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KN3470JHN0K have stock available?
Authorised distributors including Newark Electronics, Avnet Asia, Farnell and Avnet Abacus have stock available or on a lead time for R46KN3470JHN0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KN3470JHN0K often in real-time on the comparison pages.
What if I can't find stock of R46KN3470JHN0K?
You can fill out our help required form which you can use to request a quote for R46KN3470JHN0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.