Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TTI Europe
from US$0.09
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.068µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Safety Capacitors 275volts 0.068uF 10% | Rapid Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
0,068U 275V |Kemet R46KI26800001K | Newark Electronics |
Safety Capacitor, 0.068 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
SUPPRESSION CAP, 0.068UF, CLASS X2, RAD | Farnell |
Safety Capacitor, 0.068 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R46KI26800001K?
Additional datasheets, footprints and schematics for R46KI26800001K are listed on our Part Details page. You can also find images and similar parts to R46KI26800001K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KI26800001K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KI26800001K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KI26800001K fall under?
The R46KI26800001K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R46KI26800001K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KI26800001K you can contact the distributor directly for product support, shipping queries etc.
Is the R46KI26800001K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KI26800001K have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for R46KI26800001K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KI26800001K often in real-time on the comparison pages.
What if I can't find stock of R46KI26800001K?
You can fill out our help required form which you can use to request a quote for R46KI26800001K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.