Status: | Unknown |
---|---|
Series: | R46 Miniature Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
540
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
56,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
50,834
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
19,500
in stock
|
Buy Now | |
element14
from US$0.21
|
17,799
in stock
|
Buy Now | |
Farnell
from US$0.18
|
17,799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
8,519
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
454
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
114,400
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 |
Product Range | R46 Miniature Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 500V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Safety Capacitors 275vac 0.1uF 20% 275VAC '20% | Rapid Electronics |
FF 100nF 275Vac 20% X2 P10 MKP | Rutronik |
CAP, 0.1µF, 20%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
KEMET Radial Film Capacitor, 100nF, 275VAC, 560VDC, 20% | Distrelec |
Film Capacitor Radial X2 0.1uF 275Vac | RS |
Cap Film 0.1Uf 275Vac 20% Safety X2 Ls 10Mm Rohs Compliant: Yes |Kemet R46KF310000P1M | Newark Electronics |
Safety Capacitor, 0.1 uF, 275 Vac, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.1 uF, 275 Vac, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R46KF310000P1M?
Additional datasheets, footprints and schematics for R46KF310000P1M are listed on our Part Details page. You can also find images and similar parts to R46KF310000P1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KF310000P1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KF310000P1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KF310000P1M fall under?
The R46KF310000P1M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R46KF310000P1M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KF310000P1M you can contact the distributor directly for product support, shipping queries etc.
Is the R46KF310000P1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KF310000P1M have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Rutronik, element14 and Farnell have stock available or on a lead time for R46KF310000P1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KF310000P1M often in real-time on the comparison pages.
What if I can't find stock of R46KF310000P1M?
You can fill out our help required form which you can use to request a quote for R46KF310000P1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.