Status: | Unknown |
---|---|
Series: | R46 275V Series |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 0.047µF |
---|---|
Suppression Class | X2 |
Product Range | R46 275V Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 500V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.047 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
0,047U 275V |Kemet R46KF247000N0K | Newark Electronics |
Safety Capacitor, 0.047 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
SUPPRESSION CAP, 0.047UF, CLASS X2, RAD | Farnell |
Where can I find additional details, specifications and documents for a R46KF247000N0K?
Additional datasheets, footprints and schematics for R46KF247000N0K are listed on our Part Details page. You can also find images and similar parts to R46KF247000N0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R46KF247000N0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R46KF247000N0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R46KF247000N0K fall under?
The R46KF247000N0K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R46KF247000N0K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R46KF247000N0K you can contact the distributor directly for product support, shipping queries etc.
Is the R46KF247000N0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R46KF247000N0K have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for R46KF247000N0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R46KF247000N0K often in real-time on the comparison pages.
What if I can't find stock of R46KF247000N0K?
You can fill out our help required form which you can use to request a quote for R46KF247000N0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.