Status: | Unknown |
---|---|
Series: | R46 310V Series |
RoHS: | Unknown |
Capacitance | 0.068µF |
---|---|
Suppression Class | X2 |
Product Range | R46 310V Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 500V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0,068 300V |Kemet R463F268000M1K | Newark Electronics |
SUPPRESSION CAP, 0.068UF, CLASS X2, RAD | Farnell |
Safety Capacitor, 0.068 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R463F268000M1K?
Additional datasheets, footprints and schematics for R463F268000M1K are listed on our Part Details page. You can also find images and similar parts to R463F268000M1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R463F268000M1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R463F268000M1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R463F268000M1K fall under?
The R463F268000M1K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R463F268000M1K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R463F268000M1K you can contact the distributor directly for product support, shipping queries etc.
Is the R463F268000M1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R463F268000M1K have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for R463F268000M1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R463F268000M1K often in real-time on the comparison pages.
What if I can't find stock of R463F268000M1K?
You can fill out our help required form which you can use to request a quote for R463F268000M1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.