Status: | Unknown |
---|---|
Series: | R41 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Suppression Class | Y2 |
Product Range | R41 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 800V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
1000 P 300V |Kemet R413F1100DQ00K | Newark Electronics |
Safety Capacitor, 1000 pF, 300 VAC, 300 VAC, ± 10%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
SUPPRESSION CAP, 1000PF, CLASS Y2, RAD | Farnell |
FILM CAPACITOR | Richardson RFPD |
Safety Capacitor, 1000 pF, 300 VAC, 300 VAC, � 10%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R413F1100DQ00K?
Additional datasheets, footprints and schematics for R413F1100DQ00K are listed on our Part Details page. You can also find images and similar parts to R413F1100DQ00K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413F1100DQ00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413F1100DQ00K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413F1100DQ00K fall under?
The R413F1100DQ00K is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R413F1100DQ00K when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413F1100DQ00K you can contact the distributor directly for product support, shipping queries etc.
Is the R413F1100DQ00K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R413F1100DQ00K have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for R413F1100DQ00K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413F1100DQ00K often in real-time on the comparison pages.
What if I can't find stock of R413F1100DQ00K?
You can fill out our help required form which you can use to request a quote for R413F1100DQ00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.