Status: | Unknown |
---|---|
Series: | RxxP2xxD Series |
RoHS: | Unknown |
Prices starting from US$8.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.26
|
No stock
|
Buy Now | |
Richardson RFPD
from US$8.69
|
445
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
1
in stock
|
Buy Now | |
Rutronik
from US$11.10
|
-
|
Buy Now | |
Newark Electronics
from US$11.15
|
-
|
Buy Now | |
Future Electronics
from US$9.45
|
-
|
Buy Now | |
RS Americas
from US$10.51
|
-
|
Buy Now | |
Schukat Electronic
from US$8.95
|
-
|
Buy Now | |
Sager
from US$8.55
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xxD Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC Mod 24V to +15/-09V 2W 6.4kV THT | Rutronik |
2W Dc/Dc-Converter Econoline Sip7 6.4Kv Unreg/Tube |Recom Power R24P21509D | Newark Electronics |
Isolated DC/DC Converters 2W 24VIN +15/-9VOUT THT | Future Electronics |
DC-DC Converter,15V,0.067A,-9V,0.111A,21.6-26.4V In, Enclosed, PCB Mount, RxxP2 | RECOM Power Inc. R24P21509D | RS Americas |
DC/DC Conv 24V:+15/-9V 0,067/-0,111A | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 2W 24VIN +15/-9VOUT THT | Sager |
Where can I find additional details, specifications and documents for a R24P21509D?
Additional datasheets, footprints and schematics for R24P21509D are listed on our Part Details page. You can also find images and similar parts to R24P21509D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24P21509D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24P21509D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24P21509D fall under?
The R24P21509D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24P21509D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24P21509D you can contact the distributor directly for product support, shipping queries etc.
Is the R24P21509D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24P21509D have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for R24P21509D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24P21509D often in real-time on the comparison pages.
What if I can't find stock of R24P21509D?
You can fill out our help required form which you can use to request a quote for R24P21509D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.