Status: | Unknown |
---|---|
Series: | Rxx-B Series |
RoHS: | Unknown |
Prices starting from US$37.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.54
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.35
|
108
in stock
|
Buy Now | |
Sager
from US$37.51
|
104
in stock
|
Buy Now | |
Schukat Electronic
from US$39.72
|
83
in stock
|
Buy Now | |
Distrelec
from US$46.65
|
43
in stock
|
Buy Now | |
Rutronik
from US$46.31
|
15
in stock
|
Buy Now | |
element14
from US$40.73
|
7
in stock
|
Buy Now | |
Farnell
from US$40.97
|
7
in stock
|
Buy Now | |
RS Americas
from US$41.86
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$42.30
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$42.90
|
-
|
Buy Now | |
Future Electronics
from US$40.50
|
-
|
Buy Now | |
Richardson RFPD
from US$38.49
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 100V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Rxx-B Series |
Input Voltage DC Min | 21V |
Input Voltage DC Max | 27V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 9.4mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage Max | 135V |
Output Voltage Min | 55V |
DC/DC converter,21-27Vin,55-135Vout 50mA | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole 5W 24V 3kV ADJUST OUT DIP24 | Sager |
DC/DC Conv 24V:+5+...+135V 50mA 5W DIP24 | Schukat Electronic |
Recom DC/DC Converter 21 ... 27V 105V 47mA 5W | Distrelec |
DC/DC Mod 24V to 105V 5W 3kV 3kV THT | Rutronik |
DC/DC CONV, 5W, 100V, 0.05A, DIP | element14 |
DC-DC Converter, 21-27Vin,55-135Vout 50mA | RECOM Power Inc. R24-100B | RS Americas |
Dc-Dc Converter, 55-135V, 0.05A, Dip | Newark Electronics |
RXX-B Series 5 W 55 to 135 V Single Adjustable Output INNOLINE DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R24-100B?
Additional datasheets, footprints and schematics for R24-100B are listed on our Part Details page. You can also find images and similar parts to R24-100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R24-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R24-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R24-100B fall under?
The R24-100B is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R24-100B when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R24-100B you can contact the distributor directly for product support, shipping queries etc.
Is the R24-100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R24-100B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Sager, Schukat Electronic and Distrelec have stock available or on a lead time for R24-100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R24-100B often in real-time on the comparison pages.
What if I can't find stock of R24-100B?
You can fill out our help required form which you can use to request a quote for R24-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.