Status: | Unknown |
---|---|
Series: | R1SX Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
95
in stock
|
Buy Now | |
Sager
from US$3.12
|
900
in stock
|
Buy Now | |
element14
from US$4.30
|
452
in stock
|
Buy Now | |
Farnell
from US$3.77
|
452
in stock
|
Buy Now | |
Rutronik
from US$3.86
|
450
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
450
in stock
|
Buy Now | |
Schukat Electronic
from US$3.31
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.13
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
Richardson RFPD
from US$3.21
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1SX Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 11.1mm |
Height | 5.8mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Isolated DC/DC Converters - SMD 1W 3.3Vin 3.3Vout 303mA | Sager |
DC-DC CONVERTER, 3.3V, 303A | element14 |
DC/DC Mod 3.3V to 3.3V 1W 1kV SMD | Rutronik |
1W DC/DC-Converter 'ECONOLINE' SMD OF 1kV unreg | Future Electronics |
DC/DC Conv 3,3:3,3V 0,303A 1W 1kV | Schukat Electronic |
DC/DC Converter Isolated 3.3V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 3.3V, 303A | Newark Electronics |
DC-DC Converter, SMD, OF 1kV unreg, Single Output, 1W, 3.3V Out, R1SX Series | RECOM Power Inc. R1SX-3.33.3-R | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R1SX-3.33.3-R?
Additional datasheets, footprints and schematics for R1SX-3.33.3-R are listed on our Part Details page. You can also find images and similar parts to R1SX-3.33.3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1SX-3.33.3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1SX-3.33.3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1SX-3.33.3-R fall under?
The R1SX-3.33.3-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1SX-3.33.3-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1SX-3.33.3-R you can contact the distributor directly for product support, shipping queries etc.
Is the R1SX-3.33.3-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1SX-3.33.3-R have stock available?
Authorised distributors including Sager, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for R1SX-3.33.3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1SX-3.33.3-R often in real-time on the comparison pages.
What if I can't find stock of R1SX-3.33.3-R?
You can fill out our help required form which you can use to request a quote for R1SX-3.33.3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.