Status: | Unknown |
---|---|
Series: | R1SX Series |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.14
|
339
in stock
|
Buy Now | |
Schukat Electronic
from US$3.31
|
2,095
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
1,782
in stock
|
Buy Now | |
Rutronik
from US$3.87
|
450
in stock
|
Buy Now | |
element14
from US$3.69
|
339
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.43
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
-
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
RS Americas
from US$4.41
|
-
|
Buy Now | |
Richardson RFPD
from US$3.21
|
-
|
Buy Now | |
Sager
from US$3.19
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1SX Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 11.1mm |
Height | 5.8mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 5:5V 0,2A 1W 1kV | Schukat Electronic |
DC/DC Mod 05V to 05V 1W 1kV 1kV SMD | Rutronik |
DC-DC CONVERTER, 5V, 200A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 5V, 200A | Newark Electronics |
Isolated DC/DC Converters 1W 5Vin 5Vout 200mA | Future Electronics |
DC-DC Converter, SMD, OF 1kV unreg, Single Output, 1W, 5V Out, R1SX Series | RECOM Power Inc. R1SX-0505-R | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 5Vin 5Vout 200mA | Sager |
Where can I find additional details, specifications and documents for a R1SX-0505-R?
Additional datasheets, footprints and schematics for R1SX-0505-R are listed on our Part Details page. You can also find images and similar parts to R1SX-0505-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1SX-0505-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1SX-0505-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1SX-0505-R fall under?
The R1SX-0505-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1SX-0505-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1SX-0505-R you can contact the distributor directly for product support, shipping queries etc.
Is the R1SX-0505-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1SX-0505-R have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Rutronik, element14 and Farnell have stock available or on a lead time for R1SX-0505-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1SX-0505-R often in real-time on the comparison pages.
What if I can't find stock of R1SX-0505-R?
You can fill out our help required form which you can use to request a quote for R1SX-0505-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.