Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.48
|
607
in stock
|
Buy Now | |
element14
from US$4.03
|
607
in stock
|
Buy Now | |
Rutronik
from US$4.43
|
-
|
Buy Now | |
Newark Electronics
from US$3.51
|
-
|
Buy Now | |
Future Electronics
from US$3.45
|
-
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now | |
Schukat Electronic
from US$3.42
|
-
|
Buy Now | |
Richardson RFPD
from US$3.46
|
-
|
Buy Now | |
Sager
from US$3.45
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC/DC Mod 05V to 05V 1W 1kV 1kV SMD | Rutronik |
Dc/Dc Converter, 1W, 5V, 0.2A | Newark Electronics |
R1SE Series 1 W 5 V Single Output Surface Mount DC/DC Converter | Future Electronics |
DC-DC-Converter, 1W, 5Vin, 5Vout, Unregulated, SMD 8 Pin, R1SE Series | RECOM Power Inc. R1SE8-0505-R | RS Americas |
DC/DC Conv 5V:5V 0,2A 1W SMD | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 05VIN 05VOUT UNREGULATED 8 PIN | Sager |
Where can I find additional details, specifications and documents for a R1SE8-0505-R?
Additional datasheets, footprints and schematics for R1SE8-0505-R are listed on our Part Details page. You can also find images and similar parts to R1SE8-0505-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1SE8-0505-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1SE8-0505-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1SE8-0505-R fall under?
The R1SE8-0505-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1SE8-0505-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1SE8-0505-R you can contact the distributor directly for product support, shipping queries etc.
Is the R1SE8-0505-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1SE8-0505-R have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for R1SE8-0505-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1SE8-0505-R often in real-time on the comparison pages.
What if I can't find stock of R1SE8-0505-R?
You can fill out our help required form which you can use to request a quote for R1SE8-0505-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.