Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
557
in stock
|
Buy Now | |
Sager
from US$2.96
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$3.53
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.10
|
677
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
584
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
557
in stock
|
Buy Now | |
element14
from US$3.24
|
557
in stock
|
Buy Now | |
Rutronik
from US$3.65
|
523
in stock
|
Buy Now | |
Future Electronics
from US$3.11
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$3.12
|
350
in stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - SMD 1W 05Vin 05Vout 200mA | Sager |
DC-DC Converter, 1W, 5V In, 5V Out, Enclosed, PCB Mount, R15E Series | RECOM Power Inc. R1SE-0505/H2-R | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 5V, 0.2A, Smd | Newark Electronics |
DC-DC CONVERTER, 5V, 0.2A, SMD | element14 |
DC/DC Mod 05V to 05V 1W 2kV 2kV SMD | Rutronik |
1W DC/DC-CONVERTER 'ECONOLINE' SMD 2KV UNREG | Future Electronics |
DC/DC Conv 5:5V 0,2A 1W 2kV | Schukat Electronic |
Where can I find additional details, specifications and documents for a R1SE-0505/H2-R?
Additional datasheets, footprints and schematics for R1SE-0505/H2-R are listed on our Part Details page. You can also find images and similar parts to R1SE-0505/H2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1SE-0505/H2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1SE-0505/H2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1SE-0505/H2-R fall under?
The R1SE-0505/H2-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1SE-0505/H2-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1SE-0505/H2-R you can contact the distributor directly for product support, shipping queries etc.
Is the R1SE-0505/H2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1SE-0505/H2-R have stock available?
Authorised distributors including Sager, RS Americas, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for R1SE-0505/H2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1SE-0505/H2-R often in real-time on the comparison pages.
What if I can't find stock of R1SE-0505/H2-R?
You can fill out our help required form which you can use to request a quote for R1SE-0505/H2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.