Status: | Unknown |
---|---|
Series: | ECONOLINE R1SE Series |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.51
|
46
in stock
|
Buy Now | |
Sager
from US$2.78
|
1,270
in stock
|
Buy Now | |
Schukat Electronic
from US$2.93
|
452
in stock
|
Buy Now | |
RS Americas
from US$3.37
|
53
in stock
|
Buy Now | |
element14
from US$3.66
|
39
in stock
|
Buy Now | |
Farnell
from US$3.10
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$3.84
|
7
in stock
|
Buy Now | |
Rutronik
from US$3.43
|
-
|
Buy Now | |
Newark Electronics
from US$3.30
|
-
|
Buy Now | |
Future Electronics
from US$3.06
|
-
|
Buy Now | |
Richardson RFPD
from US$2.84
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5VDC |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | ECONOLINE R1SE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | UL |
Isolated DC/DC Converters - SMD 1W 5Vin/5Vout 200mA 5 Pins Fitted Iso | Sager |
DC/DC Conv 5V:5V 1W SMD unreg | Schukat Electronic |
DC-DC Converter, Isolated Vin 4.5 to 5.5V dc, Vout 5V dc, I/O isolation 1kV dc | RECOM Power Inc. R1SE-0505 | RS Americas |
DC/DC converter,Isolated,SMD,5V,0.2A,1W | RS |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC/DC Mod 05V to 05V 1W 1kV 1kV SMD | Rutronik |
Dc/Dc Converter, 1W, 5V, 0.2A | Newark Electronics |
1W DC/DC-Converter 'ECONOLINE' SMD 1kV | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R1SE-0505?
Additional datasheets, footprints and schematics for R1SE-0505 are listed on our Part Details page. You can also find images and similar parts to R1SE-0505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1SE-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1SE-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1SE-0505 fall under?
The R1SE-0505 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1SE-0505 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1SE-0505 you can contact the distributor directly for product support, shipping queries etc.
Is the R1SE-0505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1SE-0505 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS Americas, RS and element14 have stock available or on a lead time for R1SE-0505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1SE-0505 often in real-time on the comparison pages.
What if I can't find stock of R1SE-0505?
You can fill out our help required form which you can use to request a quote for R1SE-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.