Status: | Unknown |
---|---|
Series: | R1S Series |
RoHS: | Unknown |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.76
|
No stock
|
Buy Now | |
Schukat Electronic
from US$7.18
|
320
in stock
|
Buy Now | |
Sager
from US$6.61
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$7.84
|
45
in stock
|
Buy Now | |
Future Electronics
from US$7.46
|
40
in stock
|
Buy Now | |
Distrelec
from US$7.12
|
13
in stock
|
Buy Now | |
Rutronik
from US$8.90
|
-
|
Buy Now | |
Newark Electronics
from US$7.94
|
-
|
Buy Now | |
RS Americas
from US$8.11
|
-
|
Buy Now | |
element14
from US$7.62
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
DC/DC Conv 3,3V:3,3V 303mA 1W SMD | Schukat Electronic |
Isolated DC/DC Converters - SMD 1W DC/DC 3kV UNREG 3.3Vin 3.3Vout | Sager |
DC DC CONVERTER 3.3V 1W | Future Electronics |
Recom DC/DC Converter 3 ... 3.6V 3.3V 303mA 1W | Distrelec |
DC/DC Mod 3.3V to 3.3V 1W 3kV SMD | Rutronik |
Dc-Dc Converter, Medical, 3.3V, 0.303A | Newark Electronics |
DC-DC-Converter, 1W, 3.3Vin, 3.3Vout, Unregulated, SMD 5 Pin, R1S R1D Series | RECOM Power Inc. R1S-3.33.3/H | RS Americas |
DC-DC CONVERTER, 3.3V, 0.303A | element14 |
Where can I find additional details, specifications and documents for a R1S-3.33.3/H?
Additional datasheets, footprints and schematics for R1S-3.33.3/H are listed on our Part Details page. You can also find images and similar parts to R1S-3.33.3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-3.33.3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-3.33.3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-3.33.3/H fall under?
The R1S-3.33.3/H is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-3.33.3/H when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-3.33.3/H you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-3.33.3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-3.33.3/H have stock available?
Authorised distributors including Schukat Electronic, Sager, Chip One Stop, Future Electronics and Distrelec have stock available or on a lead time for R1S-3.33.3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-3.33.3/H often in real-time on the comparison pages.
What if I can't find stock of R1S-3.33.3/H?
You can fill out our help required form which you can use to request a quote for R1S-3.33.3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.