Status: | Unknown |
---|---|
Series: | R1S Series |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.28
|
118
in stock
|
Buy Now | |
Future Electronics
from US$7.00
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$6.52
|
40
in stock
|
Buy Now | |
Rutronik
from US$8.10
|
-
|
Buy Now | |
Newark Electronics
from US$8.08
|
-
|
Buy Now | |
RS Americas
from US$7.55
|
-
|
Buy Now | |
Sager
from US$6.23
|
-
|
Buy Now | |
Farnell
from US$7.50
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 7.3mm |
External Length / Height | 12.75mm |
External Width | 8.15mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +100°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC converter,3.3Vin,3.3Vout 303mA 1W | RS |
R1S Series 1 W Single Output 3.3 V DC/DC Converter Power Supply | Future Electronics |
DC/DC Conv 3,3V:3,3V 303mA 1W SMD | Schukat Electronic |
DC/DC Mod 3.3V to 3.3V 1W 1kV SMD | Rutronik |
Dc/Dc Converter, 1W, 3.3V, 0.303A | Newark Electronics |
Recom Iso DC-DC Converter, Vin 2.97 to 3.63V dc, Vout 3.3V dc, I/O isolation 1kV | RECOM Power Inc. R1S-3.33.3 | RS Americas |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 3.3Vin 3.3Vout | Sager |
DC/DC, UNREG, 1W, 3.3V, 3.3V, SMD | Farnell |
Where can I find additional details, specifications and documents for a R1S-3.33.3?
Additional datasheets, footprints and schematics for R1S-3.33.3 are listed on our Part Details page. You can also find images and similar parts to R1S-3.33.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-3.33.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-3.33.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-3.33.3 fall under?
The R1S-3.33.3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-3.33.3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-3.33.3 you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-3.33.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-3.33.3 have stock available?
Authorised distributors including RS, Future Electronics, Schukat Electronic, Rutronik and Newark Electronics have stock available or on a lead time for R1S-3.33.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-3.33.3 often in real-time on the comparison pages.
What if I can't find stock of R1S-3.33.3?
You can fill out our help required form which you can use to request a quote for R1S-3.33.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.