Status: | Unknown |
---|---|
Series: | R1S Series |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.41
|
No stock
|
Buy Now | |
Schukat Electronic
from US$6.08
|
63
in stock
|
Buy Now | |
CoreStaff
from US$7.23
|
29
in stock
|
Buy Now | |
Rutronik
from US$7.50
|
-
|
Buy Now | |
Newark Electronics
from US$7.73
|
-
|
Buy Now | |
Future Electronics
from US$6.86
|
-
|
Buy Now | |
RS Americas
from US$7.05
|
-
|
Buy Now | |
Sager
from US$5.77
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1S Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 7.3mm |
External Length / Height | 12.75mm |
External Width | 8.15mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +100°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 12:5V 200mA SMD | Schukat Electronic |
DC/DC Mod 12V to 05V 1W 1kV 1kV SMD | Rutronik |
DC/DC converter,12Vin,5Vout 200mA 1W | RS |
Dc/Dc Converter, 1W, 5V, 0.2A | Newark Electronics |
R1S Series 1 W Single Output 5 V DC/DC Converter Power Supply | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout 5V dc, I/O isolation 1000V dc | RECOM Power Inc. R1S-1205 | RS Americas |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 12Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a R1S-1205?
Additional datasheets, footprints and schematics for R1S-1205 are listed on our Part Details page. You can also find images and similar parts to R1S-1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-1205 fall under?
The R1S-1205 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-1205 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-1205 you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-1205 have stock available?
Authorised distributors including Schukat Electronic, CoreStaff, Rutronik, RS and Newark Electronics have stock available or on a lead time for R1S-1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-1205 often in real-time on the comparison pages.
What if I can't find stock of R1S-1205?
You can fill out our help required form which you can use to request a quote for R1S-1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.