Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.67
|
25
in stock
|
Buy Now | |
Sager
from US$7.47
|
374
in stock
|
Buy Now | |
Schukat Electronic
from US$7.89
|
98
in stock
|
Buy Now | |
Rutronik
from US$9.21
|
80
in stock
|
Buy Now | |
Future Electronics
from US$7.59
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$7.34
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
-
|
Buy Now | |
RS Americas
from US$9.26
|
-
|
Buy Now | |
element14
from US$13.03
|
-
|
Buy Now | |
Richardson RFPD
from US$7.67
|
-
|
Buy Now | |
Farnell
from US$8.57
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - SMD 1W DC/DC 3kV UNREG 5Vin 5Vout | Sager |
DC/DC Conv 5V:5V 200mA 1W SMD | Schukat Electronic |
DC/DC Mod 05V to 05V 1W 3kV 3kV SMD | Rutronik |
R1S Series 5 V 200 mA 1 W Single Output DC-DC Converter | Future Electronics |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc/Dc Converter, 1W, 5V, 0.2A | Newark Electronics |
DC/DC Converter Isolated 5V 200mA 1W | RECOM Power Inc. R1S-0505/HP | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC-DC CONVERTER, 5V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a R1S-0505/HP?
Additional datasheets, footprints and schematics for R1S-0505/HP are listed on our Part Details page. You can also find images and similar parts to R1S-0505/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-0505/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-0505/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-0505/HP fall under?
The R1S-0505/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-0505/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-0505/HP you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-0505/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-0505/HP have stock available?
Authorised distributors including Sager, Schukat Electronic, Rutronik, Future Electronics and Chip One Stop have stock available or on a lead time for R1S-0505/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-0505/HP often in real-time on the comparison pages.
What if I can't find stock of R1S-0505/HP?
You can fill out our help required form which you can use to request a quote for R1S-0505/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.