Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
No stock
|
Buy Now | |
Schukat Electronic
from US$5.56
|
465
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
267
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
267
in stock
|
Buy Now | |
Rutronik
from US$6.48
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.89
|
32
in stock
|
Buy Now | |
Farnell
from US$6.83
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
-
|
Buy Now | |
Future Electronics
from US$5.78
|
-
|
Buy Now | |
RS Americas
from US$6.45
|
-
|
Buy Now | |
Richardson RFPD
from US$5.42
|
-
|
Buy Now | |
Sager
from US$5.31
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 12.75mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 7.3mm |
External Length / Height | 12.75mm |
External Width | 8.15mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +100°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 5:5V 200mA SMD | Schukat Electronic |
RECOM R1S-0505 | Rapid Electronics |
DC/DC Mod 05V to 05V 1W 1kV 1kV SMD | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC, UNREG, 1W, 1KV, 05V, 05V, SMD | Farnell |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
Dc/Dc Converter, 1W, 5V, 0.2A | Newark Electronics |
R1S Series 1 W Single Output 5 V DC/DC Converter Power Supply | Future Electronics |
Recom 1W Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 5V dc, I/O isolation 1kV | RECOM Power Inc. R1S-0505 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a R1S-0505?
Additional datasheets, footprints and schematics for R1S-0505 are listed on our Part Details page. You can also find images and similar parts to R1S-0505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1S-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1S-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1S-0505 fall under?
The R1S-0505 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1S-0505 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1S-0505 you can contact the distributor directly for product support, shipping queries etc.
Is the R1S-0505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1S-0505 have stock available?
Authorised distributors including Schukat Electronic, Rapid Electronics, Chip One Stop, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for R1S-0505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1S-0505 often in real-time on the comparison pages.
What if I can't find stock of R1S-0505?
You can fill out our help required form which you can use to request a quote for R1S-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.