Status: | Unknown |
---|---|
Series: | R1D Series |
RoHS: | Unknown |
Prices starting from US$6.07
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R1D Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.7mm |
Depth | 15.24mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approvals & Standards | CSA IEC 60601 UL |
Efficiency Max | 84% |
External Depth | 7.3mm |
External Length / Height | 15.24mm |
External Width | 8.15mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +100°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC converter,5Vin,+/-12Vout 42mA 1W | RS |
DC/DC Mod 05V to +/-12V 1W 1kV SMD | Rutronik |
Dc/Dc Converter, 1W, +/-12V, 0.042A | Newark Electronics |
R1D Series 1 W Dual Output -12/12 V DC/DC Converter Power Supply | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5to5.5VDC, Vout +/-12VDC, I/O isolation 1kV | RECOM Power Inc. R1D-0512 | RS Americas |
DC/DC Conv 5V:±12V ±0,084A 1W SMD | Schukat Electronic |
Isolated DC/DC Converters - SMD 1W DC/DC 1kV UNREG 5Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a R1D-0512?
Additional datasheets, footprints and schematics for R1D-0512 are listed on our Part Details page. You can also find images and similar parts to R1D-0512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1D-0512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1D-0512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1D-0512 fall under?
The R1D-0512 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R1D-0512 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1D-0512 you can contact the distributor directly for product support, shipping queries etc.
Is the R1D-0512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1D-0512 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for R1D-0512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1D-0512 often in real-time on the comparison pages.
What if I can't find stock of R1D-0512?
You can fill out our help required form which you can use to request a quote for R1D-0512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.