Status: | Unknown |
---|---|
Series: | R13 Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Switch Operation | Off-On |
Switch Mounting | Panel |
Product Range | R13 Series |
Contact Current Max | 16A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Orientation | Vertical |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Approval Bodies | UL |
Bezel Height | 2mm |
Case Material | Nylon |
Colour | Black |
Contact Current AC | 10A |
Contact Current AC Max | 16A |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 1500VAC |
External Depth | 22.4mm |
External Length / Height | 20.6mm |
External Width | 37.2mm |
Flammability Rating | UL 94V-2 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Status: | Unknown |
---|---|
Series: | R13 Series |
RoHS: | Compliant |
Contact Configuration | SPST |
---|---|
Switch Operation | On-Off |
Switch Mounting | Panel Mount |
Product Range | R13 Series |
Contact Current Max | 16A |
Contact Voltage AC Max | 125V |
RoHS Compliant | Yes |
SWITCH, SLIDE, ON-OFF, SPST | element14 |
Switch, Slide, Spst, 16A, 125V, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a R13-608A1-02-BB-9A?
Additional datasheets, footprints and schematics for R13-608A1-02-BB-9A are listed on our Part Details page. You can also find images and similar parts to R13-608A1-02-BB-9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R13-608A1-02-BB-9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-608A1-02-BB-9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R13-608A1-02-BB-9A fall under?
The R13-608A1-02-BB-9A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R13-608A1-02-BB-9A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R13-608A1-02-BB-9A you can contact the distributor directly for product support, shipping queries etc.
Is the R13-608A1-02-BB-9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R13-608A1-02-BB-9A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for R13-608A1-02-BB-9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R13-608A1-02-BB-9A often in real-time on the comparison pages.
What if I can't find stock of R13-608A1-02-BB-9A?
You can fill out our help required form which you can use to request a quote for R13-608A1-02-BB-9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.