Status: | Unknown |
---|---|
Series: | RxxPxxS Series |
RoHS: | Unknown |
Prices starting from US$10.76
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 84mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxPxxS Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA EN IEC UL |
R12P12 Series 1 W Single Output 12 V DC/DC Converter - SIP-7 | Future Electronics |
DC/DC Converter Isolated 12V 83mA 1W | RS |
DC/DC Mod 12V to 12V 1W 6.4kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.084A | Newark Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 12Vdc, I/O isolation 6400Vdc | RECOM Power Inc. R12P12S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DC/DC 5.2kV UNREG 12Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a R12P12S?
Additional datasheets, footprints and schematics for R12P12S are listed on our Part Details page. You can also find images and similar parts to R12P12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12P12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12P12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12P12S fall under?
The R12P12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12P12S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12P12S you can contact the distributor directly for product support, shipping queries etc.
Is the R12P12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12P12S have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for R12P12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12P12S often in real-time on the comparison pages.
What if I can't find stock of R12P12S?
You can fill out our help required form which you can use to request a quote for R12P12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.