Status: | Unknown |
---|---|
Series: | Rxx-B Series |
RoHS: | Unknown |
Prices starting from US$30.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.95
|
32
in stock
|
Buy Now | |
Sager
from US$36.56
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$30.90
|
207
in stock
|
Buy Now | |
Schukat Electronic
from US$39.72
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.91
|
27
in stock
|
Buy Now | |
Rutronik
from US$49.22
|
15
in stock
|
Buy Now | |
RS Americas
from US$41.86
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$41.01
|
-
|
Buy Now | |
Future Electronics
from US$37.53
|
-
|
Buy Now | |
element14
from US$40.42
|
-
|
Buy Now | |
Richardson RFPD
from US$38.49
|
-
|
Buy Now | |
Farnell
from US$47.26
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 100V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Rxx-B Series |
Input Voltage DC Min | 10V |
Input Voltage DC Max | 14V |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20.3mm |
Height | 9.4mm |
Depth | 31.8mm |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage Max | 135V |
Output Voltage Min | 55V |
Isolated DC/DC Converters - Through Hole 5W adj outputvoltage DC/DC | Sager |
DC/DC Conv 12V:+50...+135V 50mA 5W DIP24 | Schukat Electronic |
DC/DC converter,10-14Vin,55-135Vout 50mA | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to 103V 5W 3kV 3kV THT | Rutronik |
DC-DC Converter, 10-14Vin,55-135Vout 50mA | RECOM Power Inc. R12-100B | RS Americas |
Dc/Dc Converter, 5W, 100V, 0.05A, Dip | Newark Electronics |
R12B Series 5 W 55 to 135 V Single Output Through Hole DC/DC Converter | Future Electronics |
DC/DC CONV, 5W, 100V, 0.05A, DIP | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R12-100B?
Additional datasheets, footprints and schematics for R12-100B are listed on our Part Details page. You can also find images and similar parts to R12-100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R12-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R12-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R12-100B fall under?
The R12-100B is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R12-100B when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R12-100B you can contact the distributor directly for product support, shipping queries etc.
Is the R12-100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R12-100B have stock available?
Authorised distributors including Sager, Chip One Stop, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for R12-100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R12-100B often in real-time on the comparison pages.
What if I can't find stock of R12-100B?
You can fill out our help required form which you can use to request a quote for R12-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.