Status: | Unknown |
---|---|
Series: | R0.5Z Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 500mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | R0.5Z Series |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 5.25V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 10.7mm |
Height | 6.8mm |
Depth | 15.24mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 5V |
DC/DC Conv 5V:5V 100mA 0,5W SMD 1kV | Schukat Electronic |
DC/DC Mod 05V to 05V 0.5W 1kV SMD | Rutronik |
Dc/Dc Converter, 0.5W, 5V, 0.1A | Newark Electronics |
R05.Z Series 0.5 W 5 V Single Output Surface Mount DC/DC Converter | Future Electronics |
Isolated DC/DC Converters - SMD CONV DC/DC 0.5W 05VIN 05VOUT | Sager |
Where can I find additional details, specifications and documents for a R0.5Z-0505?
Additional datasheets, footprints and schematics for R0.5Z-0505 are listed on our Part Details page. You can also find images and similar parts to R0.5Z-0505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R0.5Z-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R0.5Z-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R0.5Z-0505 fall under?
The R0.5Z-0505 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R0.5Z-0505 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R0.5Z-0505 you can contact the distributor directly for product support, shipping queries etc.
Is the R0.5Z-0505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R0.5Z-0505 have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for R0.5Z-0505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R0.5Z-0505 often in real-time on the comparison pages.
What if I can't find stock of R0.5Z-0505?
You can fill out our help required form which you can use to request a quote for R0.5Z-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.