Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | - |
Isolated DC/DC Converters - Through Hole 2W DC/DC 6.4kV UNREG 5Vin 5Vout | Sager |
DC/DC Mod 05V to 05V 2W 6.4kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.4A | Newark Electronics |
R05 Series 5 V 400 mA 2 W Single Output DC-DC Converter | Future Electronics |
DC-DC CONVERTER, MEDICAL, 5V, 0.4A | element14 |
Where can I find additional details, specifications and documents for a R05P205S/R6.4?
Additional datasheets, footprints and schematics for R05P205S/R6.4 are listed on our Part Details page. You can also find images and similar parts to R05P205S/R6.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R05P205S/R6.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R05P205S/R6.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R05P205S/R6.4 fall under?
The R05P205S/R6.4 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R05P205S/R6.4 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R05P205S/R6.4 you can contact the distributor directly for product support, shipping queries etc.
Is the R05P205S/R6.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R05P205S/R6.4 have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for R05P205S/R6.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R05P205S/R6.4 often in real-time on the comparison pages.
What if I can't find stock of R05P205S/R6.4?
You can fill out our help required form which you can use to request a quote for R05P205S/R6.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.